CBL ASSY U.FL PLUG-PLUG 1.969"
RF Cable Assemblies U.FL TO U.FL M ASBLY 50MM 1.13DIA BLACK
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 1.969" (50.00mm)
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U.FL-2LP-068N2-A-(50) | U.FL-2LP-068N2-A-(50) | U.FL-2LP-068N2-A-(50)-ND |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) |
Cable Length | 0.1641 ft (0.5001 dm) | 0.1640 ft (0.5000 dm) | 0.1641 ft (0.5001 dm) |