Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 2.520" (64.00mm)
RF Cable Assemblies AMC RAPLG JMP 1.13MM 64MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLG-PLG 2.52"
Right Angle Plug Jumper
DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Richardson RFPD | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ARF2174-ND | A-1PA-113-064B2 | A-1PA-113-064B2 | A-1PA-113-064B2 |
Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly |
Application | RF | RF | RF | |
Cable Type | Coaxial | Coaxial | ||
Cable Length | 0.2100 ft (0.6401 dm) | 0.2100 ft (0.6400 dm) | 0.2100 ft (0.6401 dm) | 0.2100 ft (0.6400 dm) |
Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |