Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 4; Connector Type A Samtec TCSD-10-D-04.00-01-F-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 4; Connector Type A Samtec - 83P9682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 4; Connector Type A Samtec
83P9682
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 4; Connector Type A Samtec 83P9682
CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P9682
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
2 suppliers
Cable Assemblies With Fuse Device Ship wiring Harness - CY-CBWH-03 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Ship
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Motor cable - NEBM-SM12G8-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details