multicomp PRO Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp SPC20014

Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp - 83K3744 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
83K3744
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp 83K3744
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3744
Product Name Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length - 3021102-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies 0.6KV~1.5KV,UV Resistance PV wiring Harness - CY-GFWH-02 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Photovoltaic
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Encoder cable - NEBM-T1G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details