Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies TNC Strt Plg to TNC Strt Plg LMR200 36in
Cable Assembly Coaxial TNC to TNC LMR 200 36.00" (914.40mm)
TNC STRAIGHT PLUG TO TNC STRAIGHT PLUG ON LMR 200 CABLE, ARC, 36 INCHES ROHS COMPLIANT: YES
Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-850-220-036 | 095-850-220-036 | ARF3435-ND | 02AH5684 |
Product Name | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cables (RF) | Tnc Straight Plug To Tnc Straight Plug On Lmr 200 Cable, Arc, 36 Inches Rohs Compliant Amphenol Rf |
Application | RF | RF | RF | |
Product Type | LMR-200 | |||
Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) |