3 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 100ft, 2837/3 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/3 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.171 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 2837/3WH005-ND | 02F7792 | ALP2837/3-WH005 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 100ft - Alpha 2837/3 WH005 |
Product Category | Cable | ||
Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | FEP | |
Cable Insulation | Teflon | ||
Cable Conductor | Copper, Silver Coated | Copper; Silver plated copper | |
Cable Shielding | Braid | Braid; Braid |