Buy 5ft Amphenol CS-DSDMDB15MF-005 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB15 SHLD GRAY 1.52M
D-Sub Cable Assembly DB15 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded
COMPUTER CABLE, D SUB 15 PLUG/RCPT, 5 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Amphenol Cables on Demand | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | CS-DSDMDB15MF-005 | CS-DSDMDB15MF-005-ND | 77Y9518 | |
Product Name | Amphenol CS-DSDMDB15MF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft | Cable Assemblies - D-Sub Cables | D-Sub Cables | Computer Cable, D Sub 15 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand |
Product Type | Patch; Serial | |||
Cable Shielding | Foil | Shielded | ||
Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.99 ft (15.2 dm) |
Connector Type | DB15; DIN / Mini-DIN | DB15; Receptacle, Female Sockets | D Sub 15 Position Plug |