Buy 10ft Amphenol CS-DSNULW29MF-010 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly DB09 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded
CABLE ASSY, DB 9P PLUG-RCPT, 10FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 3272-CS-DSNULW29MF-010-ND | 72AJ8182 | |
Product Name | Amphenol CS-DSNULW29MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 10ft | D-Sub Cables | Cable Assy, Db 9P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand |
Product Type | Patch; Serial | ||
Cable Shielding | Foil | ||
Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) |
Connector Type | DB9; DIN / Mini-DIN | Receptacle, Female Sockets | D Sub 9 Position Plug |