Cable Assembly 3.28' (1.00m)
SENSOR CONNECTOR; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Accessory Type:Cordset RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 889-2377-ND | 14R7250 |
Product Name | Circular Cable Assemblies | Sensor Connector; Connector Type A Amphenol Sine/tuchel |
Cable Shielding | No Shielding |