2 Conductor Multi-Conductor Cable Slate 28 AWG Foil 100.0' (30.5m)
ECOGEN ECOCABLE MINI SHIELDED CABLE, 2 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:2Conducto
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78102 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78102 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.098 NOMINAL OD (MM) : 2.4892 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
Product Number | 78102SL005-ND | 84X9355 | ALP78102-SL005 |
Product Name | Multiple Conductor Cables | Ecogen Ecocable Mini Shielded Cable, 2 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 2 Conductor - Slate - 300V - 100 ft |
Product Category | Cable | ||
Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |
Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | |
Cable Shielding | Foil | Foil |