Hook Up WIRE, 1000FT 16AWG CU ORANGE; Cable Type:Hook Up Wire; Conductor Area CSA:1.32mm ; Conductor Material:Copper; Conductor Size AWG:16AWG; External Diameter:3.15mm; Jacket Color:Orange; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 03F1145 |
Product Name | Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire |
Standards / Certifications | RoHS |