Foundation Fieldbus, Receptacle, 4 Pole, M12, Male Straight, 2M, 18awg, 4A, .5-NPT, Front Mount, Stainless Steel
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | FFDC-4MR-2-2M-SS |
Product Name | Foundation Fieldbus Series Receptacle |
Application | Instrumentation and Control; Networking |
Product Type | Fieldbus |
Cable Length | 6.56 ft (20 dm) |
Connector Type | MDC Cordset, Male Receptacles |