MIN Size I, Cordset, 3 Pole, Male Straight, 20 Ft, 13A, Yellow, PVC
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MIN-3MP-20 |
Product Name | MIN Size I (7/8") Male Cordset |
Application | Instrumentation and Control |
Product Type | MIN Cordset |
Cable Shielding | No Shielding |