NAN, Cordset, 4 Pole, Female Straight, 2 Meters, 4A, Black, PVC, Snap-on
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | NAN-4FP-2M |
Product Name | NAN Series Snap-On Cordset |
Application | Instrumentation and Control |
Product Type | Snap-On Cordset |
Cable Shielding | No Shielding |
Cable Length | 6.56 ft (20 dm) |