MDC, Cordset, 3 Pole, Female Straight, 4M, 4A, Yellow, PVC, Nickel Brass
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MDC-3FP-4M |
Product Name | MDC (M12) Female Cordset |
Application | Instrumentation and Control |
Product Type | Micro DC Cordset |
Cable Shielding | No Shielding |
Cable Length | 13.12 ft (40 dm) |