Profibus PA, Cordset, 4 Pole, Female Straight, 20 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | PBIN-4FPX-20M-SS |
Product Name | Profibus PA Series Cordset |
Application | Instrumentation and Control; Networking |
Cable Shielding | No Shielding |
Cable Length | 65.62 ft (200 dm) |
Connector Type | Thread-On Style Plugs |