Lumberg Automation - A Belden Brand RKF 3 U/1F

Description
Micro (1/2-20) Receptacle, Dual Keyway, 3-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKF 3 U/1F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKF 3 U/1F
RKF 3 U/1F
Micro (1/2-20) Receptacle, Dual Keyway, 3-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Micro (1/2-20) Receptacle, Dual Keyway, 3-Pole, Female for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RKF 3 U/1F
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - ABS 24V Small Coils - 00556770 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect
Specs
Application RF
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details