L-com, Inc. Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft TRD877HF-15

Description
L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features Used to connect industrial Ethernet devices in harsh environments Double Shielded Foil + Braid Design Reduces EMI/RFI Interference Zero Halogen Jacket addresses environmental and safety requirements PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Application Industrial Ethernet 10/100BASE-TX Factory Automation Manufacturing Harsh Environment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft - TRD877HF-15 - L-com, Inc.
North Andover, MA, United States
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft
TRD877HF-15
Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft TRD877HF-15
L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features Used to connect industrial Ethernet devices in harsh environments Double Shielded Foil + Braid Design Reduces EMI/RFI Interference Zero Halogen Jacket addresses environmental and safety requirements PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Application Industrial Ethernet 10/100BASE-TX Factory Automation Manufacturing Harsh Environment applications

L-com's TRD877HF cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the TRD877 series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake.

Features

  • Used to connect industrial Ethernet devices in harsh environments
  • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference
  • Zero Halogen Jacket addresses environmental and safety requirements
  • PUR jacket resists oil and other contaminants and meets VW-1 and CMX ratings
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)

Application

  • Industrial Ethernet
  • 10/100BASE-TX
  • Factory Automation
  • Manufacturing
  • Harsh Environment applications
Supplier's Site
Rj45 C5E Stp H-Fx Zhal Tl 15F Rohs Compliant L-Com - 23T9513 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Stp H-Fx Zhal Tl 15F Rohs Compliant L-Com
23T9513
Rj45 C5E Stp H-Fx Zhal Tl 15F Rohs Compliant L-Com 23T9513
RJ45 C5E STP H-FX ZHAL TL 15F ROHS COMPLIANT: YES

RJ45 C5E STP H-FX ZHAL TL 15F ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD877HF-15 23T9513
Product Name Cat5e Shielded Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft Rj45 C5E Stp H-Fx Zhal Tl 15F Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications
Cable Type Cat 5
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Laser Head Power Cable - 8020-0408-xx - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0016 to 0.0492 ft (0.0050 to 0.1500 dm)
View Details
M8/M12 Cable Assemblies - 1-2273035-2 - TE Connectivity
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details