L-com, Inc. EVC Cable, Male / Male, 3.0 ft CTLEVCMM-3

Description
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Six 75 Ohm coaxial cables assure high quality video signal Application High resolution monitor interconnect Analog/digital video display applications Video projection applications

Suppliers

Company
Product
Description
Supplier Links
EVC Cable, Male / Male, 3.0 ft - CTLEVCMM-3 - L-com, Inc.
North Andover, MA, United States
EVC Cable, Male / Male, 3.0 ft
CTLEVCMM-3
EVC Cable, Male / Male, 3.0 ft CTLEVCMM-3
This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet. Features Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded strain relief construction is highly durable Available in 6 standard lengths from 3 to 50 ft Gold plated contact pins to minimize signal loss Six 75 Ohm coaxial cables assure high quality video signal Application High resolution monitor interconnect Analog/digital video display applications Video projection applications

This series of EVC cable assemblies complies with the Video Electronics Standards Association (VESA) requirements for advanced high bandwidth, high resolution monitors. The P&D interface is capable of carrying both analog and digital video signals. Fully molded backshells produce a durable assembly. Optimum video signal quality is achieved by the use of six 75 Ohm coaxial cables to carry the video signal. Available in 6 standard lengths from 3 to 50 feet.

Features

  • Analog or digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded strain relief construction is highly durable
  • Available in 6 standard lengths from 3 to 50 ft
  • Gold plated contact pins to minimize signal loss
  • Six 75 Ohm coaxial cables assure high quality video signal

Application

  • High resolution monitor interconnect
  • Analog/digital video display applications
  • Video projection applications
Supplier's Site
Ca Video Evc M/evc M 3 L-Com - 57J2915 - Newark, An Avnet Company
Chicago, IL, United States
Ca Video Evc M/evc M 3 L-Com
57J2915
Ca Video Evc M/evc M 3 L-Com 57J2915
CA VIDEO EVC M/EVC M 3

CA VIDEO EVC M/EVC M 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CTLEVCMM-3 57J2915
Product Name EVC Cable, Male / Male, 3.0 ft Ca Video Evc M/evc M 3 L-Com
Application Audio; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

Medium Series - 15-Pole 24V Medium Coils - 00559571 - Littelfuse, Inc.
Specs
Application Automotive
View Details
DC Cable - 016-554-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type Molex #22-11-2042 (2.54mm Straight Male) or Molex #22-12-2044 (2.54mm Right Angle Male)
Gender Female-Female
View Details
Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
M12 Male to Cut End 3 Pole -40 PVC cordset - DR03AW104 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type M12M
View Details