L-com, Inc. Category 5E F/UTP Plenum Rated 24 AWG 4-Pair Solid Conductor White, 1KFT TFPC5001

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Suppliers

Company
Product
Description
Supplier Links
Category 5E F/UTP Plenum Rated 24 AWG 4-Pair Solid Conductor White, 1KFT - TFPC5001 - L-com, Inc.
North Andover, MA, United States
Category 5E F/UTP Plenum Rated 24 AWG 4-Pair Solid Conductor White, 1KFT
TFPC5001
Category 5E F/UTP Plenum Rated 24 AWG 4-Pair Solid Conductor White, 1KFT TFPC5001
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels Application Horizontal Cabling Above Suspended Ceilings Horizontal Cabling Below Raised Flooring Ethernet Network Cabling - EIA568

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap with a drain wire protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Plenum (CMP) Rated FEP Jacket for usage in restricted Air Plenum environments such as above suspended ceilings or below raised flooring
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels

Application

  • Horizontal Cabling Above Suspended Ceilings
  • Horizontal Cabling Below Raised Flooring
  • Ethernet Network Cabling - EIA568
Supplier's Site
C5E Ftp 4Pr/24 Sld Cmp Wht 1K L-Com - 17X2265 - Newark, An Avnet Company
Chicago, IL, United States
C5E Ftp 4Pr/24 Sld Cmp Wht 1K L-Com
17X2265
C5E Ftp 4Pr/24 Sld Cmp Wht 1K L-Com 17X2265
C5E FTP 4PR/24 SLD CMP WHT 1K

C5E FTP 4PR/24 SLD CMP WHT 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFPC5001 17X2265
Product Name Category 5E F/UTP Plenum Rated 24 AWG 4-Pair Solid Conductor White, 1KFT C5E Ftp 4Pr/24 Sld Cmp Wht 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 5FT Length - 1225007-05 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
2 suppliers
Cable Assemblies IATF16949 Automotive Cabin wiring Harness - CY-ZCWH-03 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Automotive; Automotive
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Connecting cable - NEBU-M12W5P-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details