5 M
50 MICROMETER CABLE TYPE
ROHS APPROVAL
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
MULTIMODE FIBER TYPE
50/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
OFNP JACKET RATING
ST CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR ORANGE
5 M
50 MICROMETER CABLE TYPE
ROHS APPROVAL
CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
DUPLEX STYLE
MULTIMODE FIBER TYPE
50/125 MICROMETER FIBER SIZE
ZIRCONIA FERRULE MATERIAL
OFNP JACKET RATING
ST CONNECTOR AT ONE END
ST CONNECTOR AT OTHER END
COLOR ORANGE