HARWIN 3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, double-end, no Screw-Lok G125-FC10605F0-0150F0

Description
Female-to-Female with white 26 AWG cable, 150mm (6″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0010005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, double-end, no Screw-Lok - G125-FC10605F0-0150F0 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, double-end, no Screw-Lok
G125-FC10605F0-0150F0
3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, double-end, no Screw-Lok G125-FC10605F0-0150F0
Female-to-Female with white 26 AWG cable, 150mm (6″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0010005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female-to-Female with white 26 AWG cable, 150mm (6″) long – 6 contacts (3+3). Screw-Lok compatible housing style, no screw-loks fitted.
  • Manufactured with G125-0010005 crimp contacts, G125-224069600 Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - G125-FC10605F0-0150F0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
G125-FC10605F0-0150F0-ND
Rectangular Cable Assemblies G125-FC10605F0-0150F0-ND
6 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91")

6 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91")

Supplier's Site Datasheet
Cable Assy, 6 Pos Rcpt-Rcpt, 150Mm; Cable Length Metric Harwin - 28AK9906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6 Pos Rcpt-Rcpt, 150Mm; Cable Length Metric Harwin
28AK9906
Cable Assy, 6 Pos Rcpt-Rcpt, 150Mm; Cable Length Metric Harwin 28AK9906
CABLE ASSY, 6 POS RCPT-RCPT, 150MM; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 6 Position Receptacle;RoHS Compliant: Yes

CABLE ASSY, 6 POS RCPT-RCPT, 150MM; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Gecko SL G125 Series; Jacket Colour:White; SVHC:No SVHC (27-Jun-2018); Connector Type A:Wire to Board 6 Position Receptacle;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-FC10605F0-0150F0 G125-FC10605F0-0150F0-ND 28AK9906
Product Name 3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, double-end, no Screw-Lok Rectangular Cable Assemblies Cable Assy, 6 Pos Rcpt-Rcpt, 150Mm; Cable Length Metric Harwin
Gender Female-Female
Standards / Certifications RoHS RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - 7-Pole 24V Large Coils - 00552400 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details