Tripp Lite P569 Series HDMI cables are the latest generation of Digital Video and Audio: HDMI High Speed with Ethernet. These cables offer the highest level of performance by HDMI: supports Ethernet Data Connectivity, Audio Return Channel, 3D support, and video resolutions up to 4096 x 2160. High Speed (or “category 2”) HDMI cables have been tested to perform at speeds of 340Mhz or up to 18 Gbps, which is the highest bandwidth currently available over an HDMI cable and, can successfully handle 1080p signals including those at increased color depths and/or increased refresh rates from the source. These cables are backward compatible with previous versions of HDMI, and will work in all HDMI cabling scenarios.
Features
Cable Assembly HDMI-A Male to HDMI-A Male 20.0' (6.10m)
HIGH SPEED HDMI CABLE W/ENET, 20FT, BLK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | P569-020 | TL710-ND | 17X0269 |
Product Name | High Speed HDMI Cable with Ethernet, Ultra HD 4K x 2K, Digital Video with Audio (M/M), 20-ft. | Video Cables (DVI, HDMI) | High Speed Hdmi Cable W/enet, 20Ft, Blk; Connector Type A Eaton Tripp Lite |
Application | Audio; Video | Video |