USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
CABLE USB SERIAL 3.3V 3.5MM PLUG
CABLE, TTL TO USB SERIAL, W / AUDIO JACK CONN; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:3.5mm Audio Jack; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 768-1098-ND | TTL-232R-3V3-AJ | 33R1440 |
Product Name | Smart Cables | Cable Assemblies - Smart Cables | Cable, Ttl To Usb Serial, W / Audio Jack Conn; Conversion Type Ftdi |
Product Type | Serial; USB | USB |