Cable Assembly Coaxial SMA to SMA RG-142B 12.00" (304.80mm)
CBL ASSY SMA JACK TO PLUG 12"
RF Cable Assemblies SMA R-A PLUG TO SMA BKHD JACK RG58 12"
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 73071-X-12-ND | 73071-X-12 | 73071-X-12 | 10R1200 |
Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly; Connector Type A Pomona |
Application | RF | RF | ||
Cable Type | Coaxial | Coaxial | ||
Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |
Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |