HARWIN 6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok G125-MC11205M1-0450L

Description
Male Single-Ended with white 26 AWG cable, 450mm (18″) long – 12 contacts (6+6). Fitted with internally threaded Screw-Lok fixings. Manufactured with G125-1010005 male crimp contacts and G125-3241296M1 male Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-MC11205M1-0450L - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok
G125-MC11205M1-0450L
6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok G125-MC11205M1-0450L
Male Single-Ended with white 26 AWG cable, 450mm (18″) long – 12 contacts (6+6). Fitted with internally threaded Screw-Lok fixings. Manufactured with G125-1010005 male crimp contacts and G125-3241296M1 male Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Single-Ended with white 26 AWG cable, 450mm (18″) long – 12 contacts (6+6). Fitted with internally threaded Screw-Lok fixings.
  • Manufactured with G125-1010005 male crimp contacts and G125-3241296M1 male Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Rectangular Cable Assemblies - 952-4271-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
952-4271-ND
Rectangular Cable Assemblies 952-4271-ND
12 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

12 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - G125-MC11205M1-0450L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
G125-MC11205M1-0450L
Cable Assemblies - Rectangular Cable Assemblies G125-MC11205M1-0450L
CBL GECKO 1.25MM M 450MM 12POS

CBL GECKO 1.25MM M 450MM 12POS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number G125-MC11205M1-0450L 952-4271-ND G125-MC11205M1-0450L
Product Name 6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 10FT Length - 3021096-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies IATF16949 Automotive Seat wiring Harness - CY-ZYWH-02 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Automotive; Automotive
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Connecting cable - NEBV-B2W3F-P-K-0.3-N-M12W3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type Connection diagram form B as per industrial standard, 11 mm
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details