RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4694R 12G 20M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cable Assembly Coaxial BNC to HD-BNC Belden 4694R 787.4" (20.0m) 65.6'
RF CABLE ASSY, BNC-HD BNC PLUG, 65.6FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-850-218M20L | 095-850-218M20L | 095-850-218M20L-ND | 94AC6568 |
Product Name | RF Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Cable Assy, Bnc-Hd Bnc Plug, 65.6Ft; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF |