HIROSE Electric U.S.A., Inc. Cable Assemblies - Jumper Wires, Pre-Crimped Leads H3BBG-10102-G6

Description
JUMPER-H1505TR/A3049 G/H1505TR 2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H3BBG-10102-G6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H3BBG-10102-G6
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H3BBG-10102-G6
JUMPER-H1505TR/A3049 G/H1505TR 2"

JUMPER-H1505TR/A3049G/H1505TR 2"

Supplier's Site
Jumper Wires, Pre-Crimped Leads - H3BBG-10102-G6-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H3BBG-10102-G6-ND
Jumper Wires, Pre-Crimped Leads H3BBG-10102-G6-ND
Green 26 AWG Jumper Lead Socket to Socket Gold 2.00" (50.80mm)

Green 26 AWG Jumper Lead Socket to Socket Gold 2.00" (50.80mm)

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number H3BBG-10102-G6 H3BBG-10102-G6-ND
Product Name Cable Assemblies - Jumper Wires, Pre-Crimped Leads Jumper Wires, Pre-Crimped Leads
Cable Length 0.1667 ft (0.5080 dm) 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 10FT Length - 3021080-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
M8/M12 Cable Assemblies - 1-2273124-5 - TE Connectivity
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect
Specs
Application RF
Cable Type Coaxial
View Details
Medium Series - 7-Pole 24V Medium Coils - 00552600 - Littelfuse, Inc.
Specs
Application Automotive
View Details