M12 CABLE ASSY D-COD ST/ST M/ M 2,0M
Cable Assembly 6.56' (2.00m)
CBL 4POS MALE TO MALE 6.56'
SENSOR CORD, 4POS M12, PLUG-PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions
Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 21349292405020 | 1195-3948-ND | 21349292405020 | 70Y6220 |
Product Name | M12 CABLE ASSY D-COD ST/ST M/ M 2,0M | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4Pos M12, Plug-Plug, 6.6Ft; Connector Type A Harting |
Application | LAN / Ethernet; Networking |