HIROSE Electric U.S.A., Inc. Coaxial Cables (RF) U.FL-2LP(V)-04N2-A-(180)

Description
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.087" (180.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - U.FL-2LP(V)-04N2-A-(180)-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
U.FL-2LP(V)-04N2-A-(180)-ND
Coaxial Cables (RF) U.FL-2LP(V)-04N2-A-(180)-ND
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.087" (180.00mm)

Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.087" (180.00mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - U.FL-2LP(V)-04N2-A-(180) - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
U.FL-2LP(V)-04N2-A-(180)
Cable Assemblies - Coaxial Cables (RF) U.FL-2LP(V)-04N2-A-(180)
CBL ASSY U.FL PLUG-PLUG 7.087"

CBL ASSY U.FL PLUG-PLUG 7.087"

Supplier's Site
RF Cable Assemblies - U.FL-2LP(V)-04N2-A-(180) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
U.FL-2LP(V)-04N2-A-(180)
RF Cable Assemblies U.FL-2LP(V)-04N2-A-(180)
RF Cable Assemblies U.FL TO U.FL M ASBLY 180MM .081DIA BLACK

RF Cable Assemblies U.FL TO U.FL M ASBLY 180MM .081DIA BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number U.FL-2LP(V)-04N2-A-(180)-ND U.FL-2LP(V)-04N2-A-(180) U.FL-2LP(V)-04N2-A-(180)
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Local Bus Extender Cable (0.3m) - 1444-LBXC-0M3-01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application Extender Cable
View Details
Coaxial Cable - 9316 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.010" Wall, Nom.,FEP
Cable Insulation 0.020" Wall, Nom. PTFE
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details