- Trained on our vast library of engineering resources.

Alpha Wire Coaxial Cable 9316

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9316 - Alpha Wire
Elizabeth, NJ, United States
Coaxial Cable
9316
Coaxial Cable 9316
For a complete range of 50, 75, 93, and 100 ohm coaxial, twinaxial, and triaxial cables, we offer a wide range of insulation and jacket materials meeting the requirements of military specifications and regulatory agencies such as UL and CSA. For broadcast quality video transmission, our precision video cables use FEP dielectrics to achieve low capacitance, high velocities of propagation, and tight tolerances for maximum signal integrity.

For a complete range of 50, 75, 93, and 100 ohm coaxial, twinaxial, and triaxial cables, we offer a wide range of insulation and jacket materials meeting the requirements of military specifications and regulatory agencies such as UL and CSA. For broadcast quality video transmission, our precision video cables use FEP dielectrics to achieve low capacitance, high velocities of propagation, and tight tolerances for maximum signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 9316
Product Name Coaxial Cable
Product Category Cable
Cable Jacket 0.010" Wall, Nom.,FEP
Cable Insulation 0.020" Wall, Nom. PTFE
Cable Conductor 25 (7/.0067) AWG SCW
Unlock Full Specs
to access all available technical data

Similar Products

Cords and Cordsets - 1952/3T - Alpha Wire
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.032" Wall, Nom. PVC
View Details
Cords and Cordsets - 1932 - Alpha Wire
Specs
Product Category Cable
Cable Jacket Polyethylene; 0.034" Wall, Nom.,Chlorinated Polyethylene (CPE)
Cable Insulation Ethylene Propylene Diene Elastomer; 0.032" Wall, Nom. EPDM Rubber
View Details
Xtra-Guard® 2 Cable - 25070/25 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
Xtra-Guard® 2 Cable - 25370 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details