Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double shielded to extend monitor signals.
VGA VIDEO CABLE 5 FT, MM; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Black Box | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | EVNPS06-0005-MM | 31C0912 |
Product Name | 5FT VGA Video Cable with Ferrite Core, Beige, Male/Male | Vga Video Cable 5 Ft, Mm; Connector Type A Black Box |
Application | Video | Video |
Product Type | VGA Cable | |
Cable Shielding | Braid | |
Connector Type | High Density 15; (2) HD15 |