9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
CORD 16AWG 5-15P - 320-C13 9.84'
Assembly Cable, Molded Power Cords & Cables
Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type
DigiKey | Acme Chip Technology Co., Limited | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | Q116-ND | 312014-01 | 312014-01 | 70133284 |
Product Name | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Assembly Cable, Molded Power Cords & Cables | Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type |
Cable Shielding | No Shielding | No Shielding; Unshielded | ||
Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) | 9.83 ft (29.96 dm) | |
Connector Type | NEMA 5-15P | 5-15P |