Evident Scientific Dual Element Transducer DHC706-RM

Description
Advantages: Improves near surface resolution Eliminates delay line multiples for high temperature applications Couples well on rough or curved surfaces Reduces direct back-scattering noise in coarse grained or scattering materials Combines penetration capabilities of a lower frequency single element transducer with the near surface resolution capabilities of a higher frequency single element transducer Can be contoured to conform to curved parts Applications: Remaining wall thickness measurement Corrosion/erosion monitoring Weld overlay and cladding bond/disbond inspection Detection of porosity, inclusions, cracks, and laminations in castings and forgings Crack detection in bolts or other cylindrical objects Maximum temperature capability is 800°F (425°C) for 5.0 MHz and below; 350°F (175°C) for 7.5 MHz and 10 MHz. Recommended duty cycle for surface temperatures from 200°F (90°C) to 800°F (425°C) is ten seconds maximum contact followed by a minimum of one minute air cooling (does not apply to Miniature Tip Dual)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Element Transducer - DHC706-RM - Evident Scientific
Webster, TX, United States
Dual Element Transducer
DHC706-RM
Dual Element Transducer DHC706-RM
Advantages: Improves near surface resolution Eliminates delay line multiples for high temperature applications Couples well on rough or curved surfaces Reduces direct back-scattering noise in coarse grained or scattering materials Combines penetration capabilities of a lower frequency single element transducer with the near surface resolution capabilities of a higher frequency single element transducer Can be contoured to conform to curved parts Applications: Remaining wall thickness measurement Corrosion/erosion monitoring Weld overlay and cladding bond/disbond inspection Detection of porosity, inclusions, cracks, and laminations in castings and forgings Crack detection in bolts or other cylindrical objects Maximum temperature capability is 800°F (425°C) for 5.0 MHz and below; 350°F (175°C) for 7.5 MHz and 10 MHz. Recommended duty cycle for surface temperatures from 200°F (90°C) to 800°F (425°C) is ten seconds maximum contact followed by a minimum of one minute air cooling (does not apply to Miniature Tip Dual)

Advantages:

  • Improves near surface resolution
  • Eliminates delay line multiples for high temperature applications
  • Couples well on rough or curved surfaces
  • Reduces direct back-scattering noise in coarse grained or scattering materials
  • Combines penetration capabilities of a lower frequency single element transducer with the near surface resolution capabilities of a higher frequency single element transducer
  • Can be contoured to conform to curved parts

Applications:

  • Remaining wall thickness measurement
  • Corrosion/erosion monitoring
  • Weld overlay and cladding bond/disbond inspection
  • Detection of porosity, inclusions, cracks, and laminations in castings and forgings
  • Crack detection in bolts or other cylindrical objects
  • Maximum temperature capability is 800°F (425°C) for 5.0 MHz and below; 350°F (175°C) for 7.5 MHz and 10 MHz. Recommended duty cycle for surface temperatures from 200°F (90°C) to 800°F (425°C) is ten seconds maximum contact followed by a minimum of one minute air cooling (does not apply to Miniature Tip Dual)
Supplier's Site

Technical Specifications

  Evident Scientific
Product Category Nondestructive Testing (NDT) Probes
Product Number DHC706-RM
Product Name Dual Element Transducer
NDT Probe Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Dual Element Transducer - D711-RP - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Application Material, Section or Wall Thickness
Probe Style Dual
View Details
IRIS Ultrasound Transducer - TUB-254-20M - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Application Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Probe Style Immersible
View Details
Angle Beam Probe - 10L10-A0-TO P - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 10000 kHz
View Details
Standard Angle Beam Transducer - A432S-SB - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 2250 kHz
View Details