Evident Scientific Dual Element Transducer D7074

Description
Extended Range Duals Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel Can be used for high temperature measurements when delay lines are unacceptable High-strength flexible 6' (1.8 m) potted cable with BNC connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Element Transducer - D7074 - Evident Scientific
Webster, TX, United States
Dual Element Transducer
D7074
Dual Element Transducer D7074
Extended Range Duals Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel Can be used for high temperature measurements when delay lines are unacceptable High-strength flexible 6' (1.8 m) potted cable with BNC connectors

Extended Range Duals

  • Shallow roof angles provide greater sensitivity to deep flaws, back walls, and other reflectors, 0.75" (19 mm) and beyond in steel
  • Can be used for high temperature measurements when delay lines are unacceptable
  • High-strength flexible 6' (1.8 m) potted cable with BNC connectors
Supplier's Site

Technical Specifications

  Evident Scientific
Product Category Nondestructive Testing (NDT) Probes
Product Number D7074
Product Name Dual Element Transducer
NDT Probe Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Angle Beam Probe - 3.5CC10.2-16-R1 - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Application CRFP corner inspection
Probe Style Curved Array
View Details
Angle Beam Probe - 10L128-I2 - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Immersible
Frequency 10000 kHz
View Details
Standard Angle Beam Transducer - A5014 - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 5000 kHz
View Details
CentralScan™ Composite Transducer - C109-RM - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Application Material, Section or Wall Thickness
Features & Format Contact
View Details