The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11ω.
Specifications
Range: 0.0001ω to 11ω
Accuracy: ± 1 units
Galvanometer: Built in
Galvanometer Sensitivity: 2 μA/mm
Power: Built in Dry cells 6 x 1.5V
Dimensions: 230 x 200 x 140 mm
Weight: Approximately 6kg
The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11Ω.
Specifications
- Range: 0.0001Ω to 11Ω
- Accuracy: ± 1 units
- Galvanometer: Built in
- Galvanometer Sensitivity: 2 μA/mm
- Power: Built in Dry cells 6 x 1.5V
- Dimensions: 230 x 200 x 140 mm
- Weight: Approximately 6kg