Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ).
Maximum Pressure Measurement = 20bar
Minimum Pressure Measurement = -0.8bar
Resolution = 1 mbar
Current Loop Measurement = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 1.2kg
Dimensions = 241.3 x 111.8 x 70mm
Height = 70mm
Length = 241.3mm
Fluke 719Pro pressure calibrators have a built-in, electrically-driven pump which eliminates the need to carry a separate handpump to generate pressure. A programmable 3-tiered display offers maximum flexibility for screening the users selection of pressure, temperature and electrical parameters. Damping, Min/Max and % error function facilitate pressure calibration performance under challenging pressure pulsation conditions. The 719Pro is compact and lightweight, enabling single-handed calibration and testing. Precision temperature measurement can be added by purchasing separately the RTD temperature probe Fluke-720RTD ( 796-1646 ).
Maximum Pressure Measurement = 20bar
Minimum Pressure Measurement = -0.8bar
Resolution = 1 mbar
Calibrated = RSCAL
Current Loop Measurement = Yes
Maximum Operating Temperature = +50°C
Minimum Operating Temperature = -10°C
Weight = 1.2kg
Dimensions = 241.3 x 111.8 x 70mm
Height = 70mm
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 7999152 |
Environmental Properties | Pressure / Vacuum |