• High calibration accuracy with data logging capabilities
• Power transmitters during testing using built-in 24 volt loop supply
• Pressure switch test
• HART® communication capability
• Advanced temperature compensation
• Backlight, dual readout display with six-digit resolution
• Min/Max/Hold function to capture changing measurements
• Data logging
• Operates on rechargeable battery or AC adapter
The Additel 672 calibrator uses advanced microprocessor technology and state-of-the-art silicon pressure sensors to provide a high-accuracy calibration solution for gauges, transmitters, and switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration and for pressure leak and switch testing.|Data logging capacity holds up to 30 files with 40 records per file. Data logging can be done in manual or automatic mode at user-defined intervals.|Aluminum case construction and 316L SS wetted parts make the instrument both portable and durable. An optional carrying case is available for protection and portability.
Cole-Parmer | |
---|---|
Product Category | Calibration Instruments |
Product Number | GO-16105-74 |
Product Name | ADT672-02-GP10K-PSI-N - Additel 672-02-GP10K-PSI-N Pressure Calibrator; 10,000 psig, 0.025%FS |
Calibrator Style | Battery Powered |