Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge. We currently provide glass product in the exercise device market.
Capabilities
Automated, robotic handling system
Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass
3mm – 10mm thickness range
Able to apply safety and decorative window films
Enclosed, controlled environment curing and application room
Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges
2.4m X 3.5m maximum mother glass size
1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm)
ASTM C1036-21 standard
Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge.
We currently provide glass product in the exercise device market.
Capabilities
- Automated, robotic handling system
- Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass
- 3mm – 10mm thickness range
- Able to apply safety and decorative window films
- Enclosed, controlled environment curing and application room
- Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges
- 2.4m X 3.5m maximum mother glass size
- 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm)
- ASTM C1036-21 standard