Cutting Services
Service Detail from Keytronic

Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge.
We currently provide glass product in the exercise device market.
Capabilities
- Automated, robotic handling system
- Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass
- 3mm – 10mm thickness range
- Able to apply safety and decorative window films
- Enclosed, controlled environment curing and application room
- Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges
- 2.4m X 3.5m maximum mother glass size
- 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm)
- ASTM C1036-21 standard
Specifications
Company Information
An industry leader in world class manufacturing and engineering, Keytronic has the capabilities and skills needed to assist you at any phase of the product development cycle.
Cutting
Automated, robotic handling system
Specialty Cutting
Film / Sheet
More Information
Product Announcements