Mountz, Inc. NF450P-A ESD Brushless Electric Screwdriver 145851

Description
The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NF450P-A ESD Brushless Electric Screwdriver - 145851 - Mountz, Inc.
San Jose, CA, United States
NF450P-A ESD Brushless Electric Screwdriver
145851
NF450P-A ESD Brushless Electric Screwdriver 145851
The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Adjustable RPM setting on the tool.
  • A selectable Soft Start mode from 0.2-0.6 seconds.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC40 transformer (power supply).
  • ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145851
Product Name NF450P-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.5083 to 3.25 Ft-lbs (0.6893 to 4.41 N-m)
Rated Free Speed 300 to 600 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
 - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details