CRYSTECH, Inc. Datasheets for Optical Crystals
Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more
| Product Name | Notes |
|---|---|
| Alexandrite (Cr3+:BeAl2O4, chromium-doped beryllium aluminate) is a laser gain material used in solid-state lasers for applications such as dermatology and Lidar, etc. Alexandrite is produced via the Czochralski growth method. | |
| Beta-Barium Borate (β-BaB2O4 or BBO) is grown with the flux method, it is a negative uniaxial crystal with ordinary refractive-index (no) larger than extraordinary refractive-index (ne). Both type I and... | |
| Cr⁴⁺:YAG crystal, with its full name being chromium-doped yttrium aluminum garnet, is an ideal material for Q-switching in lasers with wavelengths ranging from 0.8 to 1.2μm (such as Nd:YAG and... | |
| CTH:YAG is a triple doped Laser gain material. It is an efficient solid-state laser medium for 2100nm generation, widely used in medical, meteorological, and military fields. High spectral overlap of... | |
| Diffusion Bonded Crystals consist of two or three different crystals. Usually, undoped crystal is bonded on one end or both ends of the doped crystal. They are combined by special... | |
| Er:Yb:Glass is an active gain medium, it generates 1535nm laser, which is an eye-safe wavelength. This wavelength is favorable in laser range finding and telecommunication applications. Er,Yb:Glass can be used... | |
| Nd:Ce:YAG is a high efficiency laser material that can be widely used in medical, military and meteorology fields. In double doped Nd:Ce:YAG crystals, Cerium are chosen as sensitizer for Nd3+... | |
| Nd:YAG is a four-level gain medium (except for the 946nm transition), offering substantial laser gain even for moderate excitation levels and pump intensities. It allows for high gain efficiency and... | |
| Neodymium Doped Yttrium Vanadate (Nd:YVO4) is the most efficient laser crystal for diode pumping among the current commercial laser crystals, especially, for low to medium power Lasers. This is mainly... | |
| Potassium Titanyl Arsenate (KTiOAsO4 or KTA) is an excellent nonlinear optical crystal for Optical Parametric Oscillation (OPO) application. It has better non-linear optical and electro-optical coefficients, significantly reduced absorption in... | |
| Potassium Titanyl Phosphate (KTiOPO4 or KTP) is an excellent nonlinear optical material suitable for use in many optical systems. It has high nonlinear coefficient and stable physical property. Its most... | |
| The Co²⁺-doped magnesium aluminate spinel (Co:MgAl₂O₄) crystal is an efficient saturable absorber that can be used in 1.5μm eye-safe solid-state lasers and is an effective material for passive Q-switched solid-state... |