Heatron, Inc. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
An economical alternative for low-temperature, larger-scale applications. HEATFLEX polyester heaters are constructed using an etched foil heating element. Advanced circuit imaging combined with chemical etching allows designers the flexibility to...
Custom-fitted heating jackets for gas delivery and pump line systems eliminate cool spots and condensation issues in complex installations. Our heater systems are modular and easy to install, reducing downtime.
Efficient. Reliable. Flexible. Combine the structural stability and flexibility of silicone rubber with the precise heating controls of etched foil, and you get Heatron's silicone etch foil heaters. The high-strength...
For applications where space is limited, this thin profile heater offers superior structural properties and fast ramp up for high temperature applications. Stainless Steel is ideal where voltage and wattage...
Heatron etched mica heaters offer an operating temperature range of -150°C to 500°C. A good choice for larger dimensions, tight traces and high watt density give you a greater level...
Heatron high density cartridge heating elements excel in performance and durability. Using value-added controls, specialized coatings and finishes, and optimized design, Heatron creates the right balance of performance and features...
High altitude. High stress. High performance. The seamless metal jacket on this specialized cartridge heater is formed from a single sheet of metal, resulting in superior sheath integrity for high...
High compression strength, hardness and wear resistance, Alumina heaters facilitate high heat resistance and high thermal conductivity applications. Ideal solution for small to mid-size heaters where uniform surface temperature is...
High thermal conductivity makes AlN an excellent choice where fast response or high levels of uniform temperatures are required. A clean, non-contaminating heat source, AlN's high thermal conductivity prevents cracking.
Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact...
Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to...
Rugged. Reliable. Accurate. High-strength fiberglass reinforced silicone rubber gives the wire wound heater dimensional stability without sacrificing flexibility. Moisture and chemical resistant, HEATFLEX can be vulcanized to conform to the...
The Clearview optically clear heater allows continuous high definition operation of device monitors and view ports in low temperature and high-moisture environments. Typically used in LCD screen heaters, monitors, displays,...
The Heatflex Constant Flow flexible heated hose technology provides a temperature regulated flexible conduit for delivery of a media with high viscosity or material that is a solid at ambient...
Ultra Thin. Low Mass. DuPont™ Kapton® Polyimide Film and All-Polyimide flexible etched foil heaters are ideal for applications requiring low outgassing, operating in extreme environments or where space and weight...
Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight...