Heatron, Inc. Datasheets for Flexible Heaters

Flexible heaters are devices that can be molded to the shape of a heated object.
Flexible Heaters: Learn more

Product Name Notes
An economical alternative for low-temperature, larger-scale applications. HEATFLEX polyester heaters are constructed using an etched foil heating element. Advanced circuit imaging combined with chemical etching allows designers the flexibility to...
Efficient. Reliable. Flexible. Combine the structural stability and flexibility of silicone rubber with the precise heating controls of etched foil, and you get Heatron's silicone etch foil heaters. The high-strength...
Rugged. Reliable. Accurate. High-strength fiberglass reinforced silicone rubber gives the wire wound heater dimensional stability without sacrificing flexibility. Moisture and chemical resistant, HEATFLEX can be vulcanized to conform to the...
The Heatflex Constant Flow flexible heated hose technology provides a temperature regulated flexible conduit for delivery of a media with high viscosity or material that is a solid at ambient...