PVA - Precision Valve & Automation Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
The Delta 6 is a new, reimagined flexible robotic conformal coating/dispensing system that is ideal for selective coating, potting, bead, and meter-mix dispensing applications. The Delta 6 features a robust...
The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Ideal for selective coating, potting, bead, and meter-mix...
The FC100 is a front closing dispense valve. Both have a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be...
The FC100-1LT-1-S is a turnkey manual dispensing system typically used to dispense repeatable volumes of adhesives and epoxies. With an all stainless steel and Teflon construction this system can also...
The RD100 is a programmable rotary table that is ideal for dispensing circular or angled patterns. This simple dispense system uses a single stepper motor on the base to rotate...
The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material.