PVA - Precision Valve & Automation Datasheets for Positive Displacement Valves

Positive displacement valves are precision dispensing devices designed to provide precise fluid dispensation depending on applications. They function by opening quickly, releasing product, and closing again.
Positive Displacement Valves: Learn more

Product Name Notes
PVA's MX1000 and MX1500 series rod displacement systems are ideal choices for meter-mix dispensing applications using heavily filled, abrasive materials. The rod displacement design eliminates metal to metal contact and...
PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are...
The DX100 Dynamic Mixing Valve is ideal for difficult to mix, two component materials that have wide ratio, and/or a wide viscosity delta between part A and B. It is...
The FCM100 is ideal for any low viscosity underfill, encapsulant, conformal coating, and micro dot or bead dispensing project. The FCM100 "propels" precise shots of fluid onto a substrate resulting...
The highly accurate MV300 valve's deposit volume is determined by the valve's stroke adjustment setting and is not affected by variations in viscosity or material pressure. The MV300 is a...
The JDX Jet Dispense Valve is an extremely fast, non-contact jet valve that precisely dispenses viscosities up to 400,000 cps, while its unique diaphragm design saves time and money. With...
The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is...
The MV200 is a true positive displacement metering valve capable of dispensing small deposits of material in a highly accurate process. The deposit volume is determined by the valve's stroke...
The MV500 is a true positive displacement metering valve capable of dispensing deposits of material in a highly accurate process. The deposit volume is determined by the metering cylinder's stroke...
The PC200 is ideal for any plural component bead, dot, potting, or encapsulation project. The PC200R-SS can be integrated with a PVA automated meter-mix process or used in a handheld...
The SVX Auger Valve is designed for processing micro volumes of material in precise, repeatable patterns. The SVX is ideal for dispensing all medium to high viscosity pastes, epoxies, and...
The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the...