Mile-X Equipment, Inc. Lincoln 1844 18 Volt Cordless Grease Gun - 2 Batteries LIN1844

Description
Lincoln 1844 18 Volt Powerluber Grease Gun Kit with 2 Batteries Features: High output 18V motor delivers excellent performance in heavy-duty applications New 18V motor and battery technologies combine to provide outstanding run-time Exceptional performance in high-pressure applications 2-Speed transmission provides high-volume grease flow option Versatility means one tool for all lubrication requirements Transmission: 2-Speed High Volume & High Pressure Grease Flow Indicator: Patented Stroke Counter Output Pressure: 7,500 Output Rate: 3.0 oz/min (L) - 9.0 oz/min (H) Cartridges Dispensed Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min Compact Carrying Case: Yes Hose/Coupler/Cord Clip: Yes

Suppliers

Company
Product
Description
Supplier Links
Lincoln 1844 18 Volt Cordless Grease Gun - 2 Batteries - LIN1844 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Lincoln 1844 18 Volt Cordless Grease Gun - 2 Batteries
LIN1844
Lincoln 1844 18 Volt Cordless Grease Gun - 2 Batteries LIN1844
Lincoln 1844 18 Volt Powerluber Grease Gun Kit with 2 Batteries Features: High output 18V motor delivers excellent performance in heavy-duty applications New 18V motor and battery technologies combine to provide outstanding run-time Exceptional performance in high-pressure applications 2-Speed transmission provides high-volume grease flow option Versatility means one tool for all lubrication requirements Transmission: 2-Speed High Volume & High Pressure Grease Flow Indicator: Patented Stroke Counter Output Pressure: 7,500 Output Rate: 3.0 oz/min (L) - 9.0 oz/min (H) Cartridges Dispensed Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min Compact Carrying Case: Yes Hose/Coupler/Cord Clip: Yes

Lincoln 1844 18 Volt Powerluber Grease Gun Kit with 2 Batteries

Features:

  • High output 18V motor delivers excellent performance in heavy-duty applications
  • New 18V motor and battery technologies combine to provide outstanding run-time
  • Exceptional performance in high-pressure applications
  • 2-Speed transmission provides high-volume grease flow option
  • Versatility means one tool for all lubrication requirements
  • Transmission: 2-Speed High Volume & High Pressure
  • Grease Flow Indicator: Patented Stroke Counter
  • Output Pressure: 7,500
  • Output Rate: 3.0 oz/min (L) - 9.0 oz/min (H)
  • Cartridges Dispensed Per Charge: 8-10
  • Overload Protection: Circuit Breaker and Pressure Relief Valve
  • Bulk Filler Valve: Yes
  • Quick Vent- Air Purge Valve: Yes
  • Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler
  • Charger-Voltage Range: 14v-18v
  • Charge Time: 45 Min
  • Compact Carrying Case: Yes
  • Hose/Coupler/Cord Clip: Yes
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Fluid Dispensing Equipment
Product Number LIN1844
Product Name Lincoln 1844 18 Volt Cordless Grease Gun - 2 Batteries
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EA200/400M Variable Ratio Manual Applicator - EA200/400M - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
 - 7042705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application AdhesiveSilicone
Dispensed From GlueStick; GunHandle
View Details
Floor-stand LN2 lyophilized beads dispensing system - FSH-DS228-F-MAX - Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Dispensing Equipment Type Dispense Only
Application Lyophilized nucleic acid diagnostic reagents, In Vitro Diagnostic Reagents, Lyophilized Freeze-dried pet IVD reagents, Cosmetic freeze-dried beads
Metering Accuracy 3 %
View Details