Name: 7 GPM Gemini Wall Mount 1/2" Low Pulse Pump & Mach 1SL Outfit
Part Number: 98-3024 Gun: MACH 1SL
Pump: Gemini 1/2" Wall Mount Pump
Tank: No tank
Number of Colors: 1
Max Output Fluid Pressure: 100 psi (7 bar)
Markets:
Carlisle | |
---|---|
Product Category | Fluid Dispensing Equipment |
Product Number | 7 GPM Gemini Wall Mount 1/2" Pump Outfit |
Product Name | Diaphram Pump Spray Outfit |
Dispensing Equipment Type | Dispense Only |