Douglas Electrical Components Standard Wire Harness Feedthru NPT In-Line Adapter 28123

Suppliers

Company
Product
Description
Supplier Links
Standard Wire Harness Feedthru NPT In-Line Adapter - 28123 - Douglas Electrical Components
Randolph, NJ, USA
Standard Wire Harness Feedthru NPT In-Line Adapter
28123
Standard Wire Harness Feedthru NPT In-Line Adapter 28123
Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and vacuum/pressure sides can be mixed and matched as needed, with conductor counts ranging from single wires through 3,200 or more wires. Leak-free performance – our seals are epoxy-sealed to eliminate leaks, even between the wires. Features precision-machined housings of aluminum, titanium, steel, brass, plastic or low out-gassing epoxy, and are available with a variety of standard or custom wire bundles, including AWG #38 through 500 MCM wires, cables and harnesses in virtually any length. Able to withstand a range of operating environments, from 1x10-10 Torr through 15,000 psi and from 4 K (LHe) through 200°C. High voltage and low cross-section wire feedthroughs operating up to 30kV-DC are also available.

Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough.

  • Connector configurations on both atmospheric and vacuum/pressure sides can be mixed and matched as needed, with conductor counts ranging from single wires through 3,200 or more wires.
  • Leak-free performance – our seals are epoxy-sealed to eliminate leaks, even between the wires.
  • Features precision-machined housings of aluminum, titanium, steel, brass, plastic or low out-gassing epoxy, and are available with a variety of standard or custom wire bundles, including AWG #38 through 500 MCM wires, cables and harnesses in virtually any length.

Able to withstand a range of operating environments, from 1x10-10 Torr through 15,000 psi and from 4 K (LHe) through 200°C. High voltage and low cross-section wire feedthroughs operating up to 30kV-DC are also available.

Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28123
Product Name Standard Wire Harness Feedthru NPT In-Line Adapter
Electrical Feedthrough Type Coaxial (optional feature); Instrumentation; Power (optional feature); Radio Frequency (optional feature); Thermocouple (optional feature)
Connector Type Teflon Wire
Feedthrough Mount Threaded
Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Compression Seal Feedthrough - HPEG - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 2000 volts
View Details
Feedthroughs - 546115-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details