Cygnus Instruments Limited Datasheets for Nondestructive Testing (NDT) Material Testers
Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently altering or destroying the material being examined.
Nondestructive Testing (NDT) Material Testers: Learn more
| Product Name | Notes |
|---|---|
| Cygnus Instruments Limited An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21,... | |
| Specifically designed for divers undertaking ultrasonic thickness measurement (UTM) of underwater structures, the Cygnus Underwater has been built to withstand harsh subsea environments while providing quick and accurate metal thickness... | |
| Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge (depth rated to 3,000m) with live A-scan and piezo-composite probe. This gauge is versatile and... | |
| Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile... | |
| The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials... | |
| The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple... | |
| The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for... | |
| The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the... | |
| The Cygnus DIVE is a robust, wrist-mountable ultrasonic underwater thickness gauge - providing an invaluable free hand while performing Ultrasonic Thickness Measurement (UTM) underwater. The large, bright display with Live... | |
| The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this... |